Vishay Precision Group Res, Thin Film, 10K, 0.1%, 0.25W, 0406; Resistance Vishay MCW0406MD1002BP100

Description
RES, THIN FILM, 10K, 0.1%, 0.25W, 0406; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0406 [1016 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:MCW Series RoHS Compliant: Yes
Description
RES, THIN FILM, 10K, 0.1%, 0.25W, 0406; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0406 [1016 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:MCW Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 10K, 0.1%, 0.25W, 0406; Resistance Vishay - 31W9016 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, 0.25W, 0406; Resistance Vishay
31W9016
Res, Thin Film, 10K, 0.1%, 0.25W, 0406; Resistance Vishay 31W9016
RES, THIN FILM, 10K, 0.1%, 0.25W, 0406; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0406 [1016 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:MCW Series RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.1%, 0.25W, 0406; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0406 [1016 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:MCW Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31W9016
Product Name Res, Thin Film, 10K, 0.1%, 0.25W, 0406; Resistance Vishay
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0406 [1016 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details