Vishay Precision Group Res, Thin Film, 1K, 0.1%, 0.25W, 0406; Resistance Vishay MCW0406MD1001BP100

Description
RES, THIN FILM, 1K, 0.1%, 0.25W, 0406; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0406 [1016 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:MCW Series RoHS Compliant: Yes
Description
RES, THIN FILM, 1K, 0.1%, 0.25W, 0406; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0406 [1016 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:MCW Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 1K, 0.1%, 0.25W, 0406; Resistance Vishay - 31W9014 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.1%, 0.25W, 0406; Resistance Vishay
31W9014
Res, Thin Film, 1K, 0.1%, 0.25W, 0406; Resistance Vishay 31W9014
RES, THIN FILM, 1K, 0.1%, 0.25W, 0406; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0406 [1016 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:MCW Series RoHS Compliant: Yes

RES, THIN FILM, 1K, 0.1%, 0.25W, 0406; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0406 [1016 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:MCW Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31W9014
Product Name Res, Thin Film, 1K, 0.1%, 0.25W, 0406; Resistance Vishay
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0406 [1016 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers