Vishay Precision Group Chip Resistor - Surface Mount MCU0805PD4999DP500

Description
49.9 Ohms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
49.9 Ohms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1534-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1534-6-ND
Chip Resistor - Surface Mount 749-1534-6-ND
49.9 Ohms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

49.9 Ohms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1534-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1534-2-ND
Chip Resistor - Surface Mount 749-1534-2-ND
49.9 Ohms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

49.9 Ohms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1534-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1534-1-ND
Chip Resistor - Surface Mount 749-1534-1-ND
49.9 Ohms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

49.9 Ohms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistor, Hp P5 49R9 Rohs Compliant Vishay - 34AH1073 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Hp P5 49R9 Rohs Compliant Vishay
34AH1073
Resistor, Hp P5 49R9 Rohs Compliant Vishay 34AH1073
RESISTOR, HP P5 49R9 ROHS COMPLIANT: YES

RESISTOR, HP P5 49R9 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1534-6-ND 34AH1073
Product Name Chip Resistor - Surface Mount Resistor, Hp P5 49R9 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details