Vishay Precision Group Chip Resistor - Surface Mount MCU0805PD4991DP500

Description
4.99 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
4.99 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1540-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1540-1-ND
Chip Resistor - Surface Mount 749-1540-1-ND
4.99 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.99 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1540-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1540-6-ND
Chip Resistor - Surface Mount 749-1540-6-ND
4.99 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.99 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1540-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1540-2-ND
Chip Resistor - Surface Mount 749-1540-2-ND
4.99 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.99 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistor, Hp P5 4K99 Rohs Compliant Vishay - 34AH1071 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Hp P5 4K99 Rohs Compliant Vishay
34AH1071
Resistor, Hp P5 4K99 Rohs Compliant Vishay 34AH1071
RESISTOR, HP P5 4K99 ROHS COMPLIANT: YES

RESISTOR, HP P5 4K99 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCU0805PD4991DP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCU0805PD4991DP500
Chip Resistor - Surface Mount MCU0805PD4991DP500
RES 4.99K OHM 0.5% 2/5W 0805

RES 4.99K OHM 0.5% 2/5W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 749-1540-1-ND 34AH1071 MCU0805PD4991DP500
Product Name Chip Resistor - Surface Mount Resistor, Hp P5 4K99 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details