Vishay Precision Group Chip Resistor - Surface Mount MCU0805PD1502DP500

Description
15 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
15 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1542-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1542-2-ND
Chip Resistor - Surface Mount 749-1542-2-ND
15 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

15 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1542-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1542-1-ND
Chip Resistor - Surface Mount 749-1542-1-ND
15 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

15 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistor, Hp P5 15K Rohs Compliant Vishay - 34AH1067 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Hp P5 15K Rohs Compliant Vishay
34AH1067
Resistor, Hp P5 15K Rohs Compliant Vishay 34AH1067
RESISTOR, HP P5 15K ROHS COMPLIANT: YES

RESISTOR, HP P5 15K ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1542-2-ND 34AH1067
Product Name Chip Resistor - Surface Mount Resistor, Hp P5 15K Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details