Vishay Precision Group Chip Resistor - Surface Mount MCU0805PD1001DP500

Description
1 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
1 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1537-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1537-1-ND
Chip Resistor - Surface Mount 749-1537-1-ND
1 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1537-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1537-2-ND
Chip Resistor - Surface Mount 749-1537-2-ND
1 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1537-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1537-6-ND
Chip Resistor - Surface Mount 749-1537-6-ND
1 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistor, Hp P5 1K0 Rohs Compliant Vishay - 34AH1062 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Hp P5 1K0 Rohs Compliant Vishay
34AH1062
Resistor, Hp P5 1K0 Rohs Compliant Vishay 34AH1062
RESISTOR, HP P5 1K0 ROHS COMPLIANT: YES

RESISTOR, HP P5 1K0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCU0805PD1001DP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCU0805PD1001DP500
Chip Resistor - Surface Mount MCU0805PD1001DP500
RES 1K OHM 0.5% 2/5W 0805

RES 1K OHM 0.5% 2/5W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 749-1537-1-ND 34AH1062 MCU0805PD1001DP500
Product Name Chip Resistor - Surface Mount Resistor, Hp P5 1K0 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details