Vishay Intertechnology, Inc. Resistor Networks & Arrays 14pin 100Kohms 2% Bussed MCU0805MD4992BP100

Description
Resistor Networks & Arrays 14pin 100Kohms 2% Bussed
Request a Quote Datasheet
Description
Resistor Networks & Arrays 14pin 100Kohms 2% Bussed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 14pin 100Kohms 2% Bussed - MCU0805MD4992BP100 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 14pin 100Kohms 2% Bussed
MCU0805MD4992BP100
Resistor Networks & Arrays 14pin 100Kohms 2% Bussed MCU0805MD4992BP100
Resistor Networks & Arrays 14pin 100Kohms 2% Bussed

Resistor Networks & Arrays 14pin 100Kohms 2% Bussed

Supplier's Site
Chip Resistor - Surface Mount - MCU0805-49.9K-MBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU0805-49.9K-MBCT-ND
Chip Resistor - Surface Mount MCU0805-49.9K-MBCT-ND
49.9 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

49.9 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCU0805-49.9K-MBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU0805-49.9K-MBTR-ND
Chip Resistor - Surface Mount MCU0805-49.9K-MBTR-ND
49.9 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

49.9 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCU0805-49.9K-MBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU0805-49.9K-MBDKR-ND
Chip Resistor - Surface Mount MCU0805-49.9K-MBDKR-ND
49.9 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

49.9 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
SMD 2W Resistor - 52-MCU0805MD4992BP100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-MCU0805MD4992BP100
SMD 2W Resistor 52-MCU0805MD4992BP100
Thin Film Resistors - SMD .2W 49.9Kohms 0.1% 0805 25ppm Auto Product overview: MCU0805MD4992BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU0805MD4992BP10 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .2W 49.9Kohms 0.1% 0805 25ppm Auto Product overview: MCU0805MD4992BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU0805MD4992BP100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number MCU0805MD4992BP100 MCU0805-49.9K-MBCT-ND 52-MCU0805MD4992BP100
Product Name Resistor Networks & Arrays 14pin 100Kohms 2% Bussed Chip Resistor - Surface Mount SMD 2W Resistor
Configuration Chip Array Single Resistor
Resistance Range 100000 ohms 49900 ohms
Tolerance 2 +/- % 0.1000 +/- % 0.1000 +/- %
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details