Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU0805MD1000DP500

Description
100 Ohms ±0.5% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.5% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCU0805-100-MDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU0805-100-MDDKR-ND
Chip Resistor - Surface Mount MCU0805-100-MDDKR-ND
100 Ohms ±0.5% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 Ohms ±0.5% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCU0805-100-MDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU0805-100-MDCT-ND
Chip Resistor - Surface Mount MCU0805-100-MDCT-ND
100 Ohms ±0.5% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 Ohms ±0.5% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCU0805-100-MDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU0805-100-MDTR-ND
Chip Resistor - Surface Mount MCU0805-100-MDTR-ND
100 Ohms ±0.5% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 Ohms ±0.5% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1078313-MCU0805MD1000DP500
Resistors - Chip Resistor - Surface Mount 1078313-MCU0805MD1000DP500
Win Source Part Number: 1078313-MCU0805MD100 0DP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCU AT - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.2W, 1/5W Composition: Thin Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERA-6AED101V; AT0805DRD07100RL; RT0805DRD07100RL; ERA-6AED910V; RT0805DRE07100RL; ERJ6RBD1000V; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MCU0805-100-MDCT,MCU 0805-100-MDTR,MCU080 5-100-MDDKR

Win Source Part Number: 1078313-MCU0805MD1000DP500
Category: Resistors>Chip Resistor - Surface Mount
Series: MCU AT - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.2W, 1/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): ERA-6AED101V; AT0805DRD07100RL; RT0805DRD07100RL; ERA-6AED910V; RT0805DRE07100RL; ERJ6RBD1000V;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MCU0805-100-MDCT,MCU0805-100-MDTR,MCU0805-100-MDDKR

Buy Now Datasheet
SMD 2W Resistor - 52-MCU0805MD1000DP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-MCU0805MD1000DP500
SMD 2W Resistor 52-MCU0805MD1000DP500
Thin Film Resistors - SMD .2W 100ohms .5% 0805 25ppm Auto Product overview: MCU0805MD1000DP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU0805MD1000DP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .2W 100ohms .5% 0805 25ppm Auto Product overview: MCU0805MD1000DP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU0805MD1000DP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Resistors - SMD .2W 100ohms .5% 0805 25ppm Auto - 878-MCU0805MD1000DP500 - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD .2W 100ohms .5% 0805 25ppm Auto
878-MCU0805MD1000DP500
Thin Film Resistors - SMD .2W 100ohms .5% 0805 25ppm Auto 878-MCU0805MD1000DP500
Thin Film Resistors - SMD .2W 100ohms .5% 0805 25ppm Auto

Thin Film Resistors - SMD .2W 100ohms .5% 0805 25ppm Auto

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number MCU0805-100-MDDKR-ND 1078313-MCU0805MD1000DP500 52-MCU0805MD1000DP500 878-MCU0805MD1000DP500
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 2W Resistor Thin Film Resistors - SMD .2W 100ohms .5% 0805 25ppm Auto
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip); Thin Film
Mounting / Packaging 0805; 0805
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers