Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - MCU0805MC3308FP500 MCU0805MC3308FP500

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111408-MCU0805MC330 8FP500 Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111408-MCU0805MC330 8FP500 Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCU0805MC3308FP500 - 1111408-MCU0805MC3308FP500 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCU0805MC3308FP500
1111408-MCU0805MC3308FP500
Chip Resistor - Surface Mount - MCU0805MC3308FP500 1111408-MCU0805MC3308FP500
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111408-MCU0805MC330 8FP500 Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1111408-MCU0805MC3308FP500
Categories: Chip Resistor - Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited

Buy Now
Chip Resistor - Surface Mount - 749-MCU0805MC3308FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU0805MC3308FP500TR-ND
Chip Resistor - Surface Mount 749-MCU0805MC3308FP500TR-ND
MCU 0805-50 1% AT P5 3R3

MCU 0805-50 1% AT P5 3R3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1111408-MCU0805MC3308FP500 749-MCU0805MC3308FP500TR-ND
Product Name Chip Resistor - Surface Mount - MCU0805MC3308FP500 Chip Resistor - Surface Mount
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1879011-9 - TE Connectivity
Specs
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
3 suppliers