Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU0805HC1003FP100

Description
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCU0805HC1003FP100-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU0805HC1003FP100-ND
Chip Resistor - Surface Mount MCU0805HC1003FP100-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Mcu 0805-50 1% Vg01 P1 100K Vishay - 64P5571 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-50 1% Vg01 P1 100K Vishay
64P5571
Mcu 0805-50 1% Vg01 P1 100K Vishay 64P5571
MCU 0805-50 1% VG01 P1 100K

MCU 0805-50 1% VG01 P1 100K

Supplier's Site
Chip Resistor - Surface Mount - MCU0805HC1003FP100 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCU0805HC1003FP100
Chip Resistor - Surface Mount MCU0805HC1003FP100
RES 100K OHM 1% 1/8W 0805

RES 100K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number MCU0805HC1003FP100-ND 64P5571 MCU0805HC1003FP100
Product Name Chip Resistor - Surface Mount Mcu 0805-50 1% Vg01 P1 100K Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers