VISHAY INTERTECHNOLOGY, INC.
MCU08050E1503BP500 -- CHIP RESISTOR - SURFACE MOUNT
Vishay Intertechnology, Inc.
Chip Resistor - Surface Mount
MCU08050E1503BP500
Description
MCU 0805-15 0.1% P5 150K
Request a Quote
Email Supplier
Datasheet
Description
MCU 0805-15 0.1% P5 150K
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
749-MCU08050E1503BP500TR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0100 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
21 ohms
View Details
3 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers