Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D8452BP100

Description
84.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
84.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCU08050D8452BP100-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU08050D8452BP100-ND
Chip Resistor - Surface Mount MCU08050D8452BP100-ND
84.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

84.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res,metal Alloy,84.5Kohms,150Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay - 56K5186 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,84.5Kohms,150Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay
56K5186
Res,metal Alloy,84.5Kohms,150Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay 56K5186
RES,Metal Alloy,84.5KOhms,150W V,.1+/-% Tol,-25,25ppm-TC,080 5-Case

RES,Metal Alloy,84.5KOhms,150WV,.1+/-% Tol,-25,25ppm-TC,0805-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MCU08050D8452BP100-ND 56K5186
Product Name Chip Resistor - Surface Mount Res,metal Alloy,84.5Kohms,150Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalAlloy
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756353 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details