Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D6812BP500

Description
68.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
68.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231225676813-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231225676813-ND
Chip Resistor - Surface Mount 231225676813-ND
68.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

68.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCU08050D6812BP500 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050D6812BP500
Chip Resistor - Surface Mount MCU08050D6812BP500
RES SMD 68.1K OHM 0.1% 1/8W 0805

RES SMD 68.1K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCU08050D6812BP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050D6812BP500
Chip Resistor - Surface Mount MCU08050D6812BP500
RES 68.1K OHM 0.1% 1/8W 0805

RES 68.1K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 231225676813-ND MCU08050D6812BP500 MCU08050D6812BP500
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 2567479 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details