Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D6341BP500

Description
6.34 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
6.34 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231225676342-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231225676342-ND
Chip Resistor - Surface Mount 231225676342-ND
6.34 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

6.34 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCU08050D6341BP500 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050D6341BP500
Chip Resistor - Surface Mount MCU08050D6341BP500
RES SMD 6.34K OHM 0.1% 1/8W 0805

RES SMD 6.34K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 231225676342-ND MCU08050D6341BP500
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-2176093-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details