Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D6260BP100

Description
626 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
626 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCU08050D6260BP100-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU08050D6260BP100-ND
Chip Resistor - Surface Mount MCU08050D6260BP100-ND
626 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

626 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res,thin Film,626Ohms,35Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay - 30C4456 - Newark, An Avnet Company
Chicago, IL, United States
Res,thin Film,626Ohms,35Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay
30C4456
Res,thin Film,626Ohms,35Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay 30C4456
RES,Thin Film,626Ohms,35WV,.1 +/-% Tol,-25,25ppm-TC,080 5-Case

RES,Thin Film,626Ohms,35WV,.1+/-% Tol,-25,25ppm-TC,0805-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MCU08050D6260BP100-ND 30C4456
Product Name Chip Resistor - Surface Mount Res,thin Film,626Ohms,35Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 626 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details