Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D6201BP500

Description
6.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote
Description
6.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCU08050D6201BP500 is a precision thin film chip resistor from Lingto Electronic Limited, designed for surface mount applications. It features a resistance value of 6.2 kΩ with a tolerance of ±0.1%, making it suitable for high-precision applications. The resistor operates at a maximum voltage of 150 V and has a rated power dissipation of 0.125 W. It has a temperature coefficient of ±25 ppm/K, ensuring minimal drift in resistance with temperature changes. The operating temperature range is from -55 °C to 125 °C, which allows for versatility in various environments. This resistor is particularly well-suited for use in industrial equipment, test and measurement devices, telecommunications, and medical applications. Its construction provides superior stability and reliability, making it a solid choice for engineers seeking high-performance resistors.

Datasheet Summary
Powered by GS/AI

The MCU08050D6201BP500 is a precision thin film chip resistor from Lingto Electronic Limited, designed for surface mount applications. It features a resistance value of 6.2 kΩ with a tolerance of ±0.1%, making it suitable for high-precision applications. The resistor operates at a maximum voltage of 150 V and has a rated power dissipation of 0.125 W. It has a temperature coefficient of ±25 ppm/K, ensuring minimal drift in resistance with temperature changes. The operating temperature range is from -55 °C to 125 °C, which allows for versatility in various environments. This resistor is particularly well-suited for use in industrial equipment, test and measurement devices, telecommunications, and medical applications. Its construction provides superior stability and reliability, making it a solid choice for engineers seeking high-performance resistors.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231225676202-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231225676202-ND
Chip Resistor - Surface Mount 231225676202-ND
6.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

6.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCU08050D6201BP500 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050D6201BP500
Chip Resistor - Surface Mount MCU08050D6201BP500
RES SMD 6.2K OHM 0.1% 1/8W 0805

RES SMD 6.2K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 231225676202-ND MCU08050D6201BP500
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details