The MCU08050D5761BP500 is a precision thin film chip resistor from Lingto Electronic Limited, designed for surface mount applications. It features a resistance value of 5.76 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The resistor operates at a rated dissipation of 0.125 W and can handle a maximum operating voltage of 150 V. It has a temperature coefficient of ±25 ppm/K, ensuring minimal drift in resistance with temperature changes. The operating temperature range is from -55 °C to 125 °C, which allows for versatility in various environments. This resistor is ideal for use in industrial equipment, test and measuring devices, telecommunications, and medical applications, where reliability and precision are critical.
5.76 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
RES SMD 5.76K OHM 0.1% 1/8W 0805
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 231225675762-ND | MCU08050D5761BP500 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |