Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D5111BP500

Description
5.11 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
5.11 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231225675112-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231225675112-ND
Chip Resistor - Surface Mount 231225675112-ND
5.11 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

5.11 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCU08050D5111BP500 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050D5111BP500
Chip Resistor - Surface Mount MCU08050D5111BP500
RES SMD 5.11K OHM 0.1% 1/8W 0805

RES SMD 5.11K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Mcu 0805-25 0.1% P5 5K11 Vishay - 64P6089 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-25 0.1% P5 5K11 Vishay
64P6089
Mcu 0805-25 0.1% P5 5K11 Vishay 64P6089
MCU 0805-25 0.1% P5 5K11

MCU 0805-25 0.1% P5 5K11

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 231225675112-ND MCU08050D5111BP500 64P6089
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Mcu 0805-25 0.1% P5 5K11 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD135GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details