Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D4752BP500

Description
RES 47.5K OHM 0.1% 1/8W 0805
Request a Quote Datasheet
Description
RES 47.5K OHM 0.1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCU08050D4752BP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050D4752BP500CT-ND
Chip Resistor - Surface Mount 749-MCU08050D4752BP500CT-ND
RES 47.5K OHM 0.1% 1/8W 0805

RES 47.5K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCU08050D4752BP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050D4752BP500TR-ND
Chip Resistor - Surface Mount 749-MCU08050D4752BP500TR-ND
47.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

47.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCU08050D4752BP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050D4752BP500DKR-ND
Chip Resistor - Surface Mount 749-MCU08050D4752BP500DKR-ND
RES 47.5K OHM 0.1% 1/8W 0805

RES 47.5K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - MCU08050D4752BP500 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050D4752BP500
Chip Resistor - Surface Mount MCU08050D4752BP500
RES SMD 47.5K OHM 0.1% 1/8W 0805

RES SMD 47.5K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 749-MCU08050D4752BP500CT-ND MCU08050D4752BP500
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details