Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D4532BP100

Description
45.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
45.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCU08050D4532BP100-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU08050D4532BP100-ND
Chip Resistor - Surface Mount MCU08050D4532BP100-ND
45.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

45.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcu 0805-25 0.1% P1 45K3 Vishay - 64P6055 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-25 0.1% P1 45K3 Vishay
64P6055
Mcu 0805-25 0.1% P1 45K3 Vishay 64P6055
MCU 0805-25 0.1% P1 45K3

MCU 0805-25 0.1% P1 45K3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MCU08050D4532BP100-ND 64P6055
Product Name Chip Resistor - Surface Mount Mcu 0805-25 0.1% P1 45K3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details