Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D4421BP500

Description
4.42 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
4.42 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231225674422-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231225674422-ND
Chip Resistor - Surface Mount 231225674422-ND
4.42 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

4.42 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcu 0805-25 0.1% P5 4K42 Vishay - 64P6050 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-25 0.1% P5 4K42 Vishay
64P6050
Mcu 0805-25 0.1% P5 4K42 Vishay 64P6050
MCU 0805-25 0.1% P5 4K42

MCU 0805-25 0.1% P5 4K42

Supplier's Site
Chip Resistor - Surface Mount - MCU08050D4421BP500 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050D4421BP500
Chip Resistor - Surface Mount MCU08050D4421BP500
RES SMD 4.42K OHM 0.1% 1/8W 0805

RES SMD 4.42K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 231225674422-ND 64P6050 MCU08050D4421BP500
Product Name Chip Resistor - Surface Mount Mcu 0805-25 0.1% P5 4K42 Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176092-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details