Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D4023CP100

Description
402 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
402 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCU08050D4023CP100-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU08050D4023CP100-ND
Chip Resistor - Surface Mount MCU08050D4023CP100-ND
402 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

402 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcu 0805-25 0.25% P1 402K Vishay - 64P6034 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-25 0.25% P1 402K Vishay
64P6034
Mcu 0805-25 0.25% P1 402K Vishay 64P6034
MCU 0805-25 0.25% P1 402K

MCU 0805-25 0.25% P1 402K

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MCU08050D4023CP100-ND 64P6034
Product Name Chip Resistor - Surface Mount Mcu 0805-25 0.25% P1 402K Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details