Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D3832BP500

Description
38.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
38.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231225673833-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231225673833-ND
Chip Resistor - Surface Mount 231225673833-ND
38.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

38.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcu 0805-25 0.1% P5 38K3 Vishay - 64P6019 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-25 0.1% P5 38K3 Vishay
64P6019
Mcu 0805-25 0.1% P5 38K3 Vishay 64P6019
MCU 0805-25 0.1% P5 38K3

MCU 0805-25 0.1% P5 38K3

Supplier's Site
Chip Resistor - Surface Mount - MCU08050D3832BP500 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050D3832BP500
Chip Resistor - Surface Mount MCU08050D3832BP500
RES SMD 38.3K OHM 0.1% 1/8W 0805

RES SMD 38.3K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 231225673833-ND 64P6019 MCU08050D3832BP500
Product Name Chip Resistor - Surface Mount Mcu 0805-25 0.1% P5 38K3 Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567731P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers