Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D3012BP500

Description
30.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
30.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231225673013-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231225673013-ND
Chip Resistor - Surface Mount 231225673013-ND
30.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

30.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcu 0805-25 0.1% P5 30K1 Vishay - 64P5969 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-25 0.1% P5 30K1 Vishay
64P5969
Mcu 0805-25 0.1% P5 30K1 Vishay 64P5969
MCU 0805-25 0.1% P5 30K1

MCU 0805-25 0.1% P5 30K1

Supplier's Site
Chip Resistor - Surface Mount - MCU08050D3012BP500 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050D3012BP500
Chip Resistor - Surface Mount MCU08050D3012BP500
RES SMD 30.1K OHM 0.1% 1/8W 0805

RES SMD 30.1K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 231225673013-ND 64P5969 MCU08050D3012BP500
Product Name Chip Resistor - Surface Mount Mcu 0805-25 0.1% P5 30K1 Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details