Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D3002BP500

Description
30 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
30 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231225673003-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231225673003-ND
Chip Resistor - Surface Mount 231225673003-ND
30 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

30 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCU08050D3002BP500 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050D3002BP500
Chip Resistor - Surface Mount MCU08050D3002BP500
RES SMD 30K OHM 0.1% 1/8W 0805

RES SMD 30K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Mcu 0805-25 0.1% P5 30K Vishay - 12P9326 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-25 0.1% P5 30K Vishay
12P9326
Mcu 0805-25 0.1% P5 30K Vishay 12P9326
MCU 0805-25 0.1% P5 30K

MCU 0805-25 0.1% P5 30K

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 231225673003-ND MCU08050D3002BP500 12P9326
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Mcu 0805-25 0.1% P5 30K Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176769-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details