Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D2741BP500

Description
2.74 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
2.74 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231225672742-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231225672742-ND
Chip Resistor - Surface Mount 231225672742-ND
2.74 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

2.74 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcu 0805-25 0.1% P5 2K74 Vishay - 64P5945 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-25 0.1% P5 2K74 Vishay
64P5945
Mcu 0805-25 0.1% P5 2K74 Vishay 64P5945
MCU 0805-25 0.1% P5 2K74

MCU 0805-25 0.1% P5 2K74

Supplier's Site
Chip Resistor - Surface Mount - MCU08050D2741BP500 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050D2741BP500
Chip Resistor - Surface Mount MCU08050D2741BP500
RES SMD 2.74K OHM 0.1% 1/8W 0805

RES SMD 2.74K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 231225672742-ND 64P5945 MCU08050D2741BP500
Product Name Chip Resistor - Surface Mount Mcu 0805-25 0.1% P5 2K74 Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details