Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D2501BP500

Description
RES 2.5K OHM 0.1% 1/8W 0805
Request a Quote Datasheet
Description
RES 2.5K OHM 0.1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCU08050D2501BP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050D2501BP500CT-ND
Chip Resistor - Surface Mount 749-MCU08050D2501BP500CT-ND
RES 2.5K OHM 0.1% 1/8W 0805

RES 2.5K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - MCU08050D2501BP500 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050D2501BP500
Chip Resistor - Surface Mount MCU08050D2501BP500
RES SMD 2.5K OHM 0.1% 1/8W 0805

RES SMD 2.5K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Mcu 0805-25 0.1% P5 2K5 Vishay - 64P5931 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-25 0.1% P5 2K5 Vishay
64P5931
Mcu 0805-25 0.1% P5 2K5 Vishay 64P5931
MCU 0805-25 0.1% P5 2K5

MCU 0805-25 0.1% P5 2K5

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-MCU08050D2501BP500CT-ND MCU08050D2501BP500 64P5931
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Mcu 0805-25 0.1% P5 2K5 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 681 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details