Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D2492BP500

Description
24.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
24.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231225672493-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231225672493-ND
Chip Resistor - Surface Mount 231225672493-ND
24.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

24.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcu 0805-25 0.1% P5 24K9 Vishay - 64P5929 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-25 0.1% P5 24K9 Vishay
64P5929
Mcu 0805-25 0.1% P5 24K9 Vishay 64P5929
MCU 0805-25 0.1% P5 24K9

MCU 0805-25 0.1% P5 24K9

Supplier's Site
Chip Resistor - Surface Mount - MCU08050D2492BP500 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050D2492BP500
Chip Resistor - Surface Mount MCU08050D2492BP500
RES SMD 24.9K OHM 0.1% 1/8W 0805

RES SMD 24.9K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCU08050D2492BP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050D2492BP500
Chip Resistor - Surface Mount MCU08050D2492BP500
RES 24.9K OHM 0.1% 1/8W 0805

RES 24.9K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 231225672493-ND 64P5929 MCU08050D2492BP500 MCU08050D2492BP500
Product Name Chip Resistor - Surface Mount Mcu 0805-25 0.1% P5 24K9 Vishay Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details