Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D2322BP500

Description
23.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
23.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231225672323-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231225672323-ND
Chip Resistor - Surface Mount 231225672323-ND
23.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

23.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcu 0805-25 0.1% P5 23K2 Vishay - 64P5914 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-25 0.1% P5 23K2 Vishay
64P5914
Mcu 0805-25 0.1% P5 23K2 Vishay 64P5914
MCU 0805-25 0.1% P5 23K2

MCU 0805-25 0.1% P5 23K2

Supplier's Site
Chip Resistor - Surface Mount - MCU08050D2322BP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050D2322BP500
Chip Resistor - Surface Mount MCU08050D2322BP500
RES 23.2K OHM 0.1% 1/8W 0805

RES 23.2K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCU08050D2322BP500 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050D2322BP500
Chip Resistor - Surface Mount MCU08050D2322BP500
RES SMD 23.2K OHM 0.1% 1/8W 0805

RES SMD 23.2K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 231225672323-ND 64P5914 MCU08050D2322BP500 MCU08050D2322BP500
Product Name Chip Resistor - Surface Mount Mcu 0805-25 0.1% P5 23K2 Vishay Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details