The MCU08050D2321BP500 is a precision thin film chip resistor from Lingto Electronic Limited, designed for surface mount applications. It features a resistance value of 2.32 kΩ with a tolerance of ±0.1%, making it suitable for high-precision applications. The resistor has a maximum operating voltage of 150 V and a rated power dissipation of 0.125 W. It operates within a temperature range of -55 °C to 125 °C, ensuring reliability in various environmental conditions. The temperature coefficient is ±25 ppm/K, which contributes to its stability and performance in critical applications. This resistor is ideal for use in industrial equipment, test and measuring devices, telecommunications, and medical electronics.
2.32 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
RES SMD 2.32K OHM 0.1% 1/8W 0805
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 231225672322-ND | MCU08050D2321BP500 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |