Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D2262BP500

Description
22.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
22.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231225672263-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231225672263-ND
Chip Resistor - Surface Mount 231225672263-ND
22.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

22.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcu 0805-25 0.1% P5 22K6 Vishay - 64P5910 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-25 0.1% P5 22K6 Vishay
64P5910
Mcu 0805-25 0.1% P5 22K6 Vishay 64P5910
MCU 0805-25 0.1% P5 22K6

MCU 0805-25 0.1% P5 22K6

Supplier's Site
Chip Resistor - Surface Mount - MCU08050D2262BP500 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050D2262BP500
Chip Resistor - Surface Mount MCU08050D2262BP500
RES SMD 22.6K OHM 0.1% 1/8W 0805

RES SMD 22.6K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 231225672263-ND 64P5910 MCU08050D2262BP500
Product Name Chip Resistor - Surface Mount Mcu 0805-25 0.1% P5 22K6 Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2263FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details