Vishay Precision Group Chip Resistor - Surface Mount MCU08050D2002BP100

Description
20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1739-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1739-2-ND
Chip Resistor - Surface Mount 749-1739-2-ND
20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1739-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1739-1-ND
Chip Resistor - Surface Mount 749-1739-1-ND
20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1739-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1739-6-ND
Chip Resistor - Surface Mount 749-1739-6-ND
20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
SMD 05W 20Kohm Resistor - 52-MCU08050D2002BP100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 05W 20Kohm Resistor
52-MCU08050D2002BP100
SMD 05W 20Kohm Resistor 52-MCU08050D2002BP100
Thin Film Resistors - SMD .05W 20Kohm 0.1% 0805 25ppm Product overview: MCU08050D2002BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 05W, 20Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 05W, 20Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU08050D2002BP10 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .05W 20Kohm 0.1% 0805 25ppm Product overview: MCU08050D2002BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 05W, 20Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 05W, 20Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU08050D2002BP100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 20K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Vishay - 84AH6452 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Vishay
84AH6452
Res, 20K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Vishay 84AH6452
RES, 20K, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 20K, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1739-2-ND 52-MCU08050D2002BP100 84AH6452
Product Name Chip Resistor - Surface Mount SMD 05W 20Kohm Resistor Res, 20K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details