Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D1802BP500

Description
18 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
18 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231225671803-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231225671803-ND
Chip Resistor - Surface Mount 231225671803-ND
18 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

18 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcu 0805-25 0.1% P5 18K Vishay - 64P5862 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-25 0.1% P5 18K Vishay
64P5862
Mcu 0805-25 0.1% P5 18K Vishay 64P5862
MCU 0805-25 0.1% P5 18K

MCU 0805-25 0.1% P5 18K

Supplier's Site
Chip Resistor - Surface Mount - MCU08050D1802BP500 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050D1802BP500
Chip Resistor - Surface Mount MCU08050D1802BP500
RES SMD 18K OHM 0.1% 1/8W 0805

RES SMD 18K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 231225671803-ND 64P5862 MCU08050D1802BP500
Product Name Chip Resistor - Surface Mount Mcu 0805-25 0.1% P5 18K Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD305JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573327 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 5.6 ohms
View Details