Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D1781BP100

Description
1.78 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
1.78 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCU08050D1781BP100-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU08050D1781BP100-ND
Chip Resistor - Surface Mount MCU08050D1781BP100-ND
1.78 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

1.78 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcu 0805-25 0.1% P1 1K78 Vishay - 64P5857 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-25 0.1% P1 1K78 Vishay
64P5857
Mcu 0805-25 0.1% P1 1K78 Vishay 64P5857
MCU 0805-25 0.1% P1 1K78

MCU 0805-25 0.1% P1 1K78

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MCU08050D1781BP100-ND 64P5857
Product Name Chip Resistor - Surface Mount Mcu 0805-25 0.1% P1 1K78 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7323FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details