Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D1622BP500

Description
16.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
16.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231225671623-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231225671623-ND
Chip Resistor - Surface Mount 231225671623-ND
16.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

16.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcu 0805-25 0.1% P5 16K2 Vishay - 64P5843 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-25 0.1% P5 16K2 Vishay
64P5843
Mcu 0805-25 0.1% P5 16K2 Vishay 64P5843
MCU 0805-25 0.1% P5 16K2

MCU 0805-25 0.1% P5 16K2

Supplier's Site
Chip Resistor - Surface Mount - MCU08050D1622BP500 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050D1622BP500
Chip Resistor - Surface Mount MCU08050D1622BP500
RES SMD 16.2K OHM 0.1% 1/8W 0805

RES SMD 16.2K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 231225671623-ND 64P5843 MCU08050D1622BP500
Product Name Chip Resistor - Surface Mount Mcu 0805-25 0.1% P5 16K2 Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers