Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D1501BP500

Description
1.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
1.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231225671502-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231225671502-ND
Chip Resistor - Surface Mount 231225671502-ND
1.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

1.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCU08050D1501BP500 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050D1501BP500
Chip Resistor - Surface Mount MCU08050D1501BP500
RES SMD 1.5K OHM 0.1% 1/8W 0805

RES SMD 1.5K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Flat Chip Resistors Vishay - 29H2907 - Newark, An Avnet Company
Chicago, IL, United States
Flat Chip Resistors Vishay
29H2907
Flat Chip Resistors Vishay 29H2907
FLAT CHIP RESISTORS

FLAT CHIP RESISTORS

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 231225671502-ND MCU08050D1501BP500 29H2907
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Flat Chip Resistors Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details