Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D1272BP500

Description
12.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
12.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231225671273-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231225671273-ND
Chip Resistor - Surface Mount 231225671273-ND
12.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

12.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcu 0805-25 0.1% P5 12K7 Vishay - 64P5796 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-25 0.1% P5 12K7 Vishay
64P5796
Mcu 0805-25 0.1% P5 12K7 Vishay 64P5796
MCU 0805-25 0.1% P5 12K7

MCU 0805-25 0.1% P5 12K7

Supplier's Site
Chip Resistor - Surface Mount - MCU08050D1272BP500 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050D1272BP500
Chip Resistor - Surface Mount MCU08050D1272BP500
RES SMD 12.7K OHM 0.1% 1/8W 0805

RES SMD 12.7K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 231225671273-ND 64P5796 MCU08050D1272BP500
Product Name Chip Resistor - Surface Mount Mcu 0805-25 0.1% P5 12K7 Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details