Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D1271BP500

Description
1.27 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
1.27 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231225671272-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231225671272-ND
Chip Resistor - Surface Mount 231225671272-ND
1.27 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

1.27 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcu 0805-25 0.1% P5 1K27 Vishay - 64P5794 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-25 0.1% P5 1K27 Vishay
64P5794
Mcu 0805-25 0.1% P5 1K27 Vishay 64P5794
MCU 0805-25 0.1% P5 1K27

MCU 0805-25 0.1% P5 1K27

Supplier's Site
Chip Resistor - Surface Mount - MCU08050D1271BP500 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050D1271BP500
Chip Resistor - Surface Mount MCU08050D1271BP500
RES SMD 1.27K OHM 0.1% 1/8W 0805

RES SMD 1.27K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 231225671272-ND 64P5794 MCU08050D1271BP500
Product Name Chip Resistor - Surface Mount Mcu 0805-25 0.1% P5 1K27 Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details