Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D1211BP100

Description
1.21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
1.21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCU08050D1211BP100-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU08050D1211BP100-ND
Chip Resistor - Surface Mount MCU08050D1211BP100-ND
1.21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

1.21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res,thin Film,1.21Kohms,35Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay - 30C4457 - Newark, An Avnet Company
Chicago, IL, United States
Res,thin Film,1.21Kohms,35Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay
30C4457
Res,thin Film,1.21Kohms,35Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay 30C4457
RES,Thin Film,1.21KOhms,35WV, .1+/-% Tol,-25,25ppm-TC,080 5-Case

RES,Thin Film,1.21KOhms,35WV,.1+/-% Tol,-25,25ppm-TC,0805-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MCU08050D1211BP100-ND 30C4457
Product Name Chip Resistor - Surface Mount Res,thin Film,1.21Kohms,35Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176070-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13 ohms
View Details
4 suppliers
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details