1.2 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
MCU 0805-25 0.1% P5 1M2
RES SMD 1.2M OHM 0.1% 1/8W 0805
RES 1.2M OHM 0.1% 1/8W 0805
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | MCU08050D1204BP500-ND | 64P5781 | MCU08050D1204BP500 | MCU08050D1204BP500 |
| Product Name | Chip Resistor - Surface Mount | Mcu 0805-25 0.1% P5 1M2 Vishay | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |