Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D1114BP500

Description
1.11 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
1.11 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCU08050D1114BP500-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU08050D1114BP500-ND
Chip Resistor - Surface Mount MCU08050D1114BP500-ND
1.11 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

1.11 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcu 0805-25 0.1% P5 1M11 Vishay - 64P5768 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-25 0.1% P5 1M11 Vishay
64P5768
Mcu 0805-25 0.1% P5 1M11 Vishay 64P5768
MCU 0805-25 0.1% P5 1M11

MCU 0805-25 0.1% P5 1M11

Supplier's Site
Chip Resistor - Surface Mount - MCU08050D1114BP500 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050D1114BP500
Chip Resistor - Surface Mount MCU08050D1114BP500
RES SMD 1.11M OHM 0.1% 1/8W 0805

RES SMD 1.11M OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number MCU08050D1114BP500-ND 64P5768 MCU08050D1114BP500
Product Name Chip Resistor - Surface Mount Mcu 0805-25 0.1% P5 1M11 Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details