Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D1004BP100

Description
1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1876-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1876-2-ND
Chip Resistor - Surface Mount 749-1876-2-ND
1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1876-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1876-1-ND
Chip Resistor - Surface Mount 749-1876-1-ND
1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1876-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1876-6-ND
Chip Resistor - Surface Mount 749-1876-6-ND
1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
SMD 05W Resistor - 52-MCU08050D1004BP100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 05W Resistor
52-MCU08050D1004BP100
SMD 05W Resistor 52-MCU08050D1004BP100
Thin Film Resistors - SMD .05W 1Mohms 0.1% 0805 25ppm Product overview: MCU08050D1004BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 05W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 05W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU08050D1004BP10 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .05W 1Mohms 0.1% 0805 25ppm Product overview: MCU08050D1004BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 05W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 05W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU08050D1004BP100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 749-1876-2-ND 52-MCU08050D1004BP100
Product Name Chip Resistor - Surface Mount SMD 05W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film
Mounting / Packaging 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 2176763-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers