Vishay Intertechnology, Inc. SMD 05W 100Kohm Resistor MCU08050D1003BP100

Description
Thin Film Resistors - SMD .05W 100Kohm 0.1% 0805 25ppm Product overview: MCU08050D1003BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 05W, 100Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 05W, 100Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU08050D1003BP10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD .05W 100Kohm 0.1% 0805 25ppm Product overview: MCU08050D1003BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 05W, 100Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 05W, 100Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU08050D1003BP10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 05W 100Kohm Resistor - 52-MCU08050D1003BP100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 05W 100Kohm Resistor
52-MCU08050D1003BP100
SMD 05W 100Kohm Resistor 52-MCU08050D1003BP100
Thin Film Resistors - SMD .05W 100Kohm 0.1% 0805 25ppm Product overview: MCU08050D1003BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 05W, 100Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 05W, 100Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU08050D1003BP10 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .05W 100Kohm 0.1% 0805 25ppm Product overview: MCU08050D1003BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 05W, 100Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 05W, 100Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU08050D1003BP100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1736-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1736-2-ND
Chip Resistor - Surface Mount 749-1736-2-ND
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1736-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1736-1-ND
Chip Resistor - Surface Mount 749-1736-1-ND
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1736-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1736-6-ND
Chip Resistor - Surface Mount 749-1736-6-ND
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 100K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Vishay - 84AH6450 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Vishay
84AH6450
Res, 100K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Vishay 84AH6450
RES, 100K, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 100K, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-MCU08050D1003BP100 749-1736-2-ND 84AH6450
Product Name SMD 05W 100Kohm Resistor Chip Resistor - Surface Mount Res, 100K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Vishay
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip)
Resistance Range 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details