Vishay Precision Group Resistors - Chip Resistor - Surface Mount MCU08050D1002BP500

Description
Win Source Part Number: 1117095-MCU08050D100 2BP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCU - Precision Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MCU0805-10K-DBDKR,23 12 256 71003,MCU0805-10K-DB CT,2312 256 71003-ND,MCU0805-10K -DBTR,231225671003
Request a Quote Datasheet
Description
Win Source Part Number: 1117095-MCU08050D100 2BP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCU - Precision Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MCU0805-10K-DBDKR,23 12 256 71003,MCU0805-10K-DB CT,2312 256 71003-ND,MCU0805-10K -DBTR,231225671003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1117095-MCU08050D1002BP500
Resistors - Chip Resistor - Surface Mount 1117095-MCU08050D1002BP500
Win Source Part Number: 1117095-MCU08050D100 2BP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCU - Precision Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MCU0805-10K-DBDKR,23 12 256 71003,MCU0805-10K-DB CT,2312 256 71003-ND,MCU0805-10K -DBTR,231225671003

Win Source Part Number: 1117095-MCU08050D1002BP500
Category: Resistors>Chip Resistor - Surface Mount
Series: MCU - Precision
Features: Anti-Sulfur
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MCU0805-10K-DBDKR,2312 256 71003,MCU0805-10K-DBCT,2312 256 71003-ND,MCU0805-10K-DBTR,231225671003

Buy Now Datasheet
SMD 05W 10Kohm Resistor - 52-MCU08050D1002BP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 05W 10Kohm Resistor
52-MCU08050D1002BP500
SMD 05W 10Kohm Resistor 52-MCU08050D1002BP500
Thin Film Resistors - SMD .05W 10Kohm 0.1% 0805 25ppm Product overview: MCU08050D1002BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 05W, 10Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 05W, 10Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU08050D1002BP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .05W 10Kohm 0.1% 0805 25ppm Product overview: MCU08050D1002BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 05W, 10Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 05W, 10Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU08050D1002BP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1886162P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886162P
Surface Mount Resistors 1886162P
Vishay MCU08050D1002BP500

Vishay MCU08050D1002BP500

Supplier's Site
Surface Mount Resistors - 1885589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885589
Surface Mount Resistors 1885589
Vishay MCU08050D1002BP500

Vishay MCU08050D1002BP500

Supplier's Site
Chip Resistor - Surface Mount - MCU0805-10K-DBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU0805-10K-DBDKR-ND
Chip Resistor - Surface Mount MCU0805-10K-DBDKR-ND
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCU0805-10K-DBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU0805-10K-DBCT-ND
Chip Resistor - Surface Mount MCU0805-10K-DBCT-ND
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCU0805-10K-DBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU0805-10K-DBTR-ND
Chip Resistor - Surface Mount MCU0805-10K-DBTR-ND
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 10K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Vishay - 96Y9459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Vishay
96Y9459
Res, 10K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Vishay 96Y9459
RES, 10K, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:MCU 0805 Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 10K, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:MCU 0805 Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 10K OHM 0.1% 1/8W 0805 - 878-MCU08050D1002BP500 - Utmel Electronic Limited
Hong Kong, China
RES SMD 10K OHM 0.1% 1/8W 0805
878-MCU08050D1002BP500
RES SMD 10K OHM 0.1% 1/8W 0805 878-MCU08050D1002BP500
RES SMD 10K OHM 0.1% 1/8W 0805

RES SMD 10K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1117095-MCU08050D1002BP500 52-MCU08050D1002BP500 1886162P 1885589 MCU0805-10K-DBDKR-ND 96Y9459 878-MCU08050D1002BP500
Product Name Resistors - Chip Resistor - Surface Mount SMD 05W 10Kohm Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 10K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Vishay RES SMD 10K OHM 0.1% 1/8W 0805
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1250 watts 0.1200 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details