Vishay Precision Group Surface Mount Resistors MCU08050D1001BP500

Description
Vishay MCU08050D1001BP500
Request a Quote Datasheet
Description
Vishay MCU08050D1001BP500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1885606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885606
Surface Mount Resistors 1885606
Vishay MCU08050D1001BP500

Vishay MCU08050D1001BP500

Supplier's Site
Surface Mount Resistors - 1885939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885939
Surface Mount Resistors 1885939
Vishay MCU08050D1001BP500

Vishay MCU08050D1001BP500

Supplier's Site
Surface Mount Resistors - 1885939P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885939P
Surface Mount Resistors 1885939P
Vishay MCU08050D1001BP500

Vishay MCU08050D1001BP500

Supplier's Site
Chip Resistor - Surface Mount - MCU0805-1.0K-DBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU0805-1.0K-DBTR-ND
Chip Resistor - Surface Mount MCU0805-1.0K-DBTR-ND
1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCU0805-1.0K-DBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU0805-1.0K-DBDKR-ND
Chip Resistor - Surface Mount MCU0805-1.0K-DBDKR-ND
1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCU0805-1.0K-DBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU0805-1.0K-DBCT-ND
Chip Resistor - Surface Mount MCU0805-1.0K-DBCT-ND
1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 1K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Vishay - 96Y9458 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Vishay
96Y9458
Res, 1K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Vishay 96Y9458
RES, 1K, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:MCU 0805 Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:MCU 0805 Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1885606 1885939P MCU0805-1.0K-DBTR-ND 96Y9458
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 1K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1000 ohms 1000 ohms
Power Rating 0.1200 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details