Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050C9100FP500

Description
910 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
910 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCU08050C9100FP500-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU08050C9100FP500-ND
Chip Resistor - Surface Mount MCU08050C9100FP500-ND
910 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

910 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcu 0805-50 1% P5 910R Vishay - 64P5732 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-50 1% P5 910R Vishay
64P5732
Mcu 0805-50 1% P5 910R Vishay 64P5732
MCU 0805-50 1% P5 910R

MCU 0805-50 1% P5 910R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MCU08050C9100FP500-ND 64P5732
Product Name Chip Resistor - Surface Mount Mcu 0805-50 1% P5 910R Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176756-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49900 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details