Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount MCU08050C6809FP500

Description
Win Source Part Number: 1111356-MCU08050C680 9FP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCU - Professional Features: Anti-Sulfur Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.2W, 1/5W Composition: Thin Film Number of Terminations: 2 Resistance: 68 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet
Description
Win Source Part Number: 1111356-MCU08050C680 9FP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCU - Professional Features: Anti-Sulfur Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.2W, 1/5W Composition: Thin Film Number of Terminations: 2 Resistance: 68 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1111356-MCU08050C6809FP500
Resistors - Chip Resistor - Surface Mount 1111356-MCU08050C6809FP500
Win Source Part Number: 1111356-MCU08050C680 9FP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCU - Professional Features: Anti-Sulfur Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.2W, 1/5W Composition: Thin Film Number of Terminations: 2 Resistance: 68 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1111356-MCU08050C6809FP500
Category: Resistors>Chip Resistor - Surface Mount
Series: MCU - Professional
Features: Anti-Sulfur
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.2W, 1/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 68 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCU08050C6809FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050C6809FP500CT-ND
Chip Resistor - Surface Mount 749-MCU08050C6809FP500CT-ND
RES 68 OHM 1% 1/8W 0805

RES 68 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCU08050C6809FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050C6809FP500DKR-ND
Chip Resistor - Surface Mount 749-MCU08050C6809FP500DKR-ND
RES 68 OHM 1% 1/8W 0805

RES 68 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCU08050C6809FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050C6809FP500TR-ND
Chip Resistor - Surface Mount 749-MCU08050C6809FP500TR-ND
68 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

68 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcu 0805-50 1% P5 68R Vishay - 64P5719 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-50 1% P5 68R Vishay
64P5719
Mcu 0805-50 1% P5 68R Vishay 64P5719
MCU 0805-50 1% P5 68R

MCU 0805-50 1% P5 68R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1111356-MCU08050C6809FP500 749-MCU08050C6809FP500CT-ND 64P5719
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Mcu 0805-50 1% P5 68R Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 68 ohms 68 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.2000 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers