Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050C6209FP500

Description
62 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
62 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCU08050C6209FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050C6209FP500TR-ND
Chip Resistor - Surface Mount 749-MCU08050C6209FP500TR-ND
62 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

62 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCU08050C6209FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050C6209FP500DKR-ND
Chip Resistor - Surface Mount 749-MCU08050C6209FP500DKR-ND
RES 62 OHM 1% 1/8W 0805

RES 62 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCU08050C6209FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050C6209FP500CT-ND
Chip Resistor - Surface Mount 749-MCU08050C6209FP500CT-ND
RES 62 OHM 1% 1/8W 0805

RES 62 OHM 1% 1/8W 0805

Buy Now Datasheet
Mcu 0805-50 1% P5 62R Vishay - 64P5713 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-50 1% P5 62R Vishay
64P5713
Mcu 0805-50 1% P5 62R Vishay 64P5713
MCU 0805-50 1% P5 62R

MCU 0805-50 1% P5 62R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCU08050C6209FP500TR-ND 64P5713
Product Name Chip Resistor - Surface Mount Mcu 0805-50 1% P5 62R Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers