Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050C6201FP500

Description
RES 6.2K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 6.2K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCU08050C6201FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050C6201FP500CT-ND
Chip Resistor - Surface Mount 749-MCU08050C6201FP500CT-ND
RES 6.2K OHM 1% 1/8W 0805

RES 6.2K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCU08050C6201FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050C6201FP500TR-ND
Chip Resistor - Surface Mount 749-MCU08050C6201FP500TR-ND
6.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

6.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCU08050C6201FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050C6201FP500DKR-ND
Chip Resistor - Surface Mount 749-MCU08050C6201FP500DKR-ND
RES 6.2K OHM 1% 1/8W 0805

RES 6.2K OHM 1% 1/8W 0805

Buy Now Datasheet
Mcu 0805-50 1% P5 6K2 Vishay - 64P5709 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-50 1% P5 6K2 Vishay
64P5709
Mcu 0805-50 1% P5 6K2 Vishay 64P5709
MCU 0805-50 1% P5 6K2

MCU 0805-50 1% P5 6K2

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCU08050C6201FP500CT-ND 64P5709
Product Name Chip Resistor - Surface Mount Mcu 0805-50 1% P5 6K2 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details