Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050C5101FP500

Description
RES 5.1K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 5.1K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCU08050C5101FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050C5101FP500CT-ND
Chip Resistor - Surface Mount 749-MCU08050C5101FP500CT-ND
RES 5.1K OHM 1% 1/8W 0805

RES 5.1K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCU08050C5101FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050C5101FP500DKR-ND
Chip Resistor - Surface Mount 749-MCU08050C5101FP500DKR-ND
RES 5.1K OHM 1% 1/8W 0805

RES 5.1K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCU08050C5101FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050C5101FP500TR-ND
Chip Resistor - Surface Mount 749-MCU08050C5101FP500TR-ND
5.1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

5.1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcu 0805-50 1% P5 5K1 Vishay - 64P5692 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-50 1% P5 5K1 Vishay
64P5692
Mcu 0805-50 1% P5 5K1 Vishay 64P5692
MCU 0805-50 1% P5 5K1

MCU 0805-50 1% P5 5K1

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCU08050C5101FP500CT-ND 64P5692
Product Name Chip Resistor - Surface Mount Mcu 0805-50 1% P5 5K1 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 604 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details